Panasonic Res, Thick Film, 150R, 5%, 0.5W, 1210, Reel; Resistance Panasonic ERJ-14YJ151U

Description
RES, THICK FILM, 150R, 5%, 0.5W, 1210, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150R, 5%, 0.5W, 1210, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150R, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8485
Res, Thick Film, 150R, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8485
RES, THICK FILM, 150R, 5%, 0.5W, 1210, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.5W, 1210, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 0.5W, 1210; Resistance Panasonic - 53W4108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.5W, 1210; Resistance Panasonic
53W4108
Res, Thick Film, 150R, 5%, 0.5W, 1210; Resistance Panasonic 53W4108
RES, THICK FILM, 150R, 5%, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8485 53W4108
Product Name Res, Thick Film, 150R, 5%, 0.5W, 1210, Reel; Resistance Panasonic Res, Thick Film, 150R, 5%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers