RES SMD 130K OHM 5% 1/2W 1210
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ-14YJ134U |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 (3225 Metric) |
| Resistance Range | 130000 ohms |