Panasonic Res, Thick Film, 100K, 5%, 0.5W, 1210; Resistance Panasonic ERJ-14YJ104U

Description
RES, THICK FILM, 100K, 5%, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100K, 5%, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 5%, 0.5W, 1210; Resistance Panasonic - 53W4105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.5W, 1210; Resistance Panasonic
53W4105
Res, Thick Film, 100K, 5%, 0.5W, 1210; Resistance Panasonic 53W4105
RES, THICK FILM, 100K, 5%, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100K, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8463
Res, Thick Film, 100K, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8463
RES, THICK FILM, 100K, 5%, 0.5W, 1210, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.5W, 1210, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-14YJ104U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14YJ104U
Chip Resistor - Surface Mount ERJ-14YJ104U
RES SMD 100K OHM 5% 1/2W 1210

RES SMD 100K OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 53W4105 51W8463 ERJ-14YJ104U
Product Name Res, Thick Film, 100K, 5%, 0.5W, 1210; Resistance Panasonic Res, Thick Film, 100K, 5%, 0.5W, 1210, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details