Panasonic Res, Thick Film, 10K, 5%, 0.5W, 1210, Reel; Resistance Panasonic ERJ-14YJ103U

Description
RES, THICK FILM, 10K, 5%, 0.5W, 1210, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10K, 5%, 0.5W, 1210, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10K, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8462
Res, Thick Film, 10K, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8462
RES, THICK FILM, 10K, 5%, 0.5W, 1210, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.5W, 1210, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 0.5W, 1210; Resistance Panasonic - 53W4104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.5W, 1210; Resistance Panasonic
53W4104
Res, Thick Film, 10K, 5%, 0.5W, 1210; Resistance Panasonic 53W4104
RES, THICK FILM, 10K, 5%, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
RES SMD 10K OHM 5% 1/2W 1210 - 590-ERJ-14YJ103U - Utmel Electronic Limited
Hong Kong, China
RES SMD 10K OHM 5% 1/2W 1210
590-ERJ-14YJ103U
RES SMD 10K OHM 5% 1/2W 1210 590-ERJ-14YJ103U
RES SMD 10K OHM 5% 1/2W 1210

RES SMD 10K OHM 5% 1/2W 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W8462 53W4104 590-ERJ-14YJ103U
Product Name Res, Thick Film, 10K, 5%, 0.5W, 1210, Reel; Resistance Panasonic Res, Thick Film, 10K, 5%, 0.5W, 1210; Resistance Panasonic RES SMD 10K OHM 5% 1/2W 1210
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details