Panasonic SMD 500mW 200V Resistor ERJ-14YJ102U

Description
1kR 5% 500mW 200V Thick Film Chip Resistor 1210 SMD Product overview: ERJ-14YJ102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ102U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 5% 500mW 200V Thick Film Chip Resistor 1210 SMD Product overview: ERJ-14YJ102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ102U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500mW 200V Resistor - 52-ERJ-14YJ102U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500mW 200V Resistor
52-ERJ-14YJ102U
SMD 500mW 200V Resistor 52-ERJ-14YJ102U
1kR 5% 500mW 200V Thick Film Chip Resistor 1210 SMD Product overview: ERJ-14YJ102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ102U can be used for catalog matching and distributor lookup.

1kR 5% 500mW 200V Thick Film Chip Resistor 1210 SMD Product overview: ERJ-14YJ102U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ102U can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 1K, 5%, 0.5W, 1210; Resistance Panasonic - 53W4103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.5W, 1210; Resistance Panasonic
53W4103
Res, Thick Film, 1K, 5%, 0.5W, 1210; Resistance Panasonic 53W4103
RES, THICK FILM, 1K, 5%, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8461
Res, Thick Film, 1K, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8461
RES, THICK FILM, 1K, 5%, 0.5W, 1210, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.5W, 1210, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-14YJ102U 53W4103 51W8461
Product Name SMD 500mW 200V Resistor Res, Thick Film, 1K, 5%, 0.5W, 1210; Resistance Panasonic Res, Thick Film, 1K, 5%, 0.5W, 1210, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details