Panasonic Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case / Package Panasonic ERJ-14Y0R00U.

Description
RES, THICK FILM, 0R, 0.5W, 1210, REEL; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJ Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes
Description
RES, THICK FILM, 0R, 0.5W, 1210, REEL; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJ Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case / Package Panasonic - 29AC5721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case / Package Panasonic
29AC5721
Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case / Package Panasonic 29AC5721
RES, THICK FILM, 0R, 0.5W, 1210, REEL; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJ Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.5W, 1210, REEL; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJ Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5721
Product Name Res, Thick Film, 0R, 0.5W, 1210, Reel; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details