Panasonic Res, R33, 5%, 0.25W, Thick Film, 1210; Resistance Panasonic ERJ-14RQJR33U

Description
RES, R33, 5%, 0.25W, THICK FILM, 1210; Resistance:0.33ohm; Product Range:ERJ14R Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R33, 5%, 0.25W, THICK FILM, 1210; Resistance:0.33ohm; Product Range:ERJ14R Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R33, 5%, 0.25W, Thick Film, 1210; Resistance Panasonic - 51W8415 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 5%, 0.25W, Thick Film, 1210; Resistance Panasonic
51W8415
Res, R33, 5%, 0.25W, Thick Film, 1210; Resistance Panasonic 51W8415
RES, R33, 5%, 0.25W, THICK FILM, 1210; Resistance:0.33ohm; Product Range:ERJ14R Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R33, 5%, 0.25W, THICK FILM, 1210; Resistance:0.33ohm; Product Range:ERJ14R Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R33, 5%, 0.25W, Thick Film, 1210; Resistance Panasonic - 57AK2121 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 5%, 0.25W, Thick Film, 1210; Resistance Panasonic
57AK2121
Res, R33, 5%, 0.25W, Thick Film, 1210; Resistance Panasonic 57AK2121
RES, R33, 5%, 0.25W, THICK FILM, 1210; Resistance:0.33ohm; Product Range:ERJ14R Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R33, 5%, 0.25W, THICK FILM, 1210; Resistance:0.33ohm; Product Range:ERJ14R Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8415
Product Name Res, R33, 5%, 0.25W, Thick Film, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers