Panasonic Resistors - Chip Resistor - Surface Mount ERJ-14NF73R2U

Description
Win Source Part Number: 1144126-ERJ-14NF73R2 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-14N Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 73.2 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ14NF73R2U; ERJ14NF73R2U.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P73.2AATR-NDR,P73.2A ATR,P73.2AACT-NDR,ER J14NF73R2U,P73.2AADK R,P73.2AACT Base Product Number: ERJ-14 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1144126-ERJ-14NF73R2 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-14N Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 73.2 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ14NF73R2U; ERJ14NF73R2U.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P73.2AATR-NDR,P73.2A ATR,P73.2AACT-NDR,ER J14NF73R2U,P73.2AADK R,P73.2AACT Base Product Number: ERJ-14 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1144126-ERJ-14NF73R2U
Resistors - Chip Resistor - Surface Mount 1144126-ERJ-14NF73R2U
Win Source Part Number: 1144126-ERJ-14NF73R2 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-14N Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 73.2 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ14NF73R2U; ERJ14NF73R2U.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P73.2AATR-NDR,P73.2A ATR,P73.2AACT-NDR,ER J14NF73R2U,P73.2AADK R,P73.2AACT Base Product Number: ERJ-14 Product Status: Not For New Designs

Win Source Part Number: 1144126-ERJ-14NF73R2U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-14N
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 73.2 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ERJ14NF73R2U; ERJ14NF73R2U.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P73.2AATR-NDR,P73.2AATR,P73.2AACT-NDR,ERJ14NF73R2U,P73.2AADKR,P73.2AACT
Base Product Number: ERJ-14
Product Status: Not For New Designs

Buy Now Datasheet
Automotive SMD 73.2 Ohm 0.5W Resistor - 52-ERJ-14NF73R2U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 73.2 Ohm 0.5W Resistor
52-ERJ-14NF73R2U
Automotive SMD 73.2 Ohm 0.5W Resistor 52-ERJ-14NF73R2U
1210 Chip Resistor 73.2 Ohm 1% 0.5W SMD Automotive Product overview: ERJ-14NF73R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 73.2 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 73.2 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF73R2U can be used for catalog matching and distributor lookup.

1210 Chip Resistor 73.2 Ohm 1% 0.5W SMD Automotive Product overview: ERJ-14NF73R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 73.2 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 73.2 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF73R2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1144126-ERJ-14NF73R2U 52-ERJ-14NF73R2U
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 73.2 Ohm 0.5W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details