Panasonic Automotive SMD 0.5W 200V Resistor ERJ-14NF6492U

Description
64.9kR 1% 1210 SMD Chip Resistor, 0.5W, 200V, AEC-Q200 Product overview: ERJ-14NF6492U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6492U can be used for catalog matching and distributor lookup.
Request a Quote
Description
64.9kR 1% 1210 SMD Chip Resistor, 0.5W, 200V, AEC-Q200 Product overview: ERJ-14NF6492U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6492U can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-14N series is a precision thick film chip resistor for use in automotive and general electronic circuits, with a power rating of 0.5 W at 70 ℃, a maximum overload voltage of 400 V, and a resistance tolerance of ±1%. It is available in the 1210 (3225 metric) package size, operates over a temperature range of -55 ℃ to +155 ℃, and meets AEC-Q200 standards for automotive applications. The resistor uses a metal glaze thick film element with three-layer electrodes for high reliability, and is compatible with reflow and flow soldering. Resistance values range from 10 Ω to 1 MΩ, with a temperature coefficient of resistance of ±100 × 10^-6/K. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ERJ-14N series is a precision thick film chip resistor for use in automotive and general electronic circuits, with a power rating of 0.5 W at 70 ℃, a maximum overload voltage of 400 V, and a resistance tolerance of ±1%. It is available in the 1210 (3225 metric) package size, operates over a temperature range of -55 ℃ to +155 ℃, and meets AEC-Q200 standards for automotive applications. The resistor uses a metal glaze thick film element with three-layer electrodes for high reliability, and is compatible with reflow and flow soldering. Resistance values range from 10 Ω to 1 MΩ, with a temperature coefficient of resistance of ±100 × 10^-6/K. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.5W 200V Resistor - 52-ERJ-14NF6492U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5W 200V Resistor
52-ERJ-14NF6492U
Automotive SMD 0.5W 200V Resistor 52-ERJ-14NF6492U
64.9kR 1% 1210 SMD Chip Resistor, 0.5W, 200V, AEC-Q200 Product overview: ERJ-14NF6492U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6492U can be used for catalog matching and distributor lookup.

64.9kR 1% 1210 SMD Chip Resistor, 0.5W, 200V, AEC-Q200 Product overview: ERJ-14NF6492U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6492U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF6492U
Product Name Automotive SMD 0.5W 200V Resistor
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details