Panasonic Automotive SMD 2W 200V Resistor ERJ-14NF6491U

Description
6.49kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF6491U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6491U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.49kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF6491U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6491U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W 200V Resistor - 52-ERJ-14NF6491U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W 200V Resistor
52-ERJ-14NF6491U
Automotive SMD 2W 200V Resistor 52-ERJ-14NF6491U
6.49kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF6491U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6491U can be used for catalog matching and distributor lookup.

6.49kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF6491U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF6491U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-14NF6491U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14NF6491U
Chip Resistor - Surface Mount ERJ-14NF6491U
RES SMD 6.49K OHM 1% 1/2W 1210

RES SMD 6.49K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52-ERJ-14NF6491U ERJ-14NF6491U
Product Name Automotive SMD 2W 200V Resistor Chip Resistor - Surface Mount
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details