Panasonic Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Panasonic ERJ-14NF49R9U

Description
RES, THICK FILM, 49R9, 1%, 0.5W, 1210, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 49R9, 1%, 0.5W, 1210, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Panasonic
51W8214
Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Panasonic 51W8214
RES, THICK FILM, 49R9, 1%, 0.5W, 1210, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.5W, 1210, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 49R9, 1%, 0.5W, 1210; Resistance Panasonic - 53W4099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.5W, 1210; Resistance Panasonic
53W4099
Res, Thick Film, 49R9, 1%, 0.5W, 1210; Resistance Panasonic 53W4099
RES, THICK FILM, 49R9, 1%, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8214 53W4099
Product Name Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Panasonic Res, Thick Film, 49R9, 1%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details