Panasonic Automotive SMD 2W Resistor ERJ-14NF4751U

Description
1210 4.75kR 1% 1/2W SMD Chip Resistor AEC-Q200 Product overview: ERJ-14NF4751U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4751U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 4.75kR 1% 1/2W SMD Chip Resistor AEC-Q200 Product overview: ERJ-14NF4751U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4751U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W Resistor - 52-ERJ-14NF4751U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W Resistor
52-ERJ-14NF4751U
Automotive SMD 2W Resistor 52-ERJ-14NF4751U
1210 4.75kR 1% 1/2W SMD Chip Resistor AEC-Q200 Product overview: ERJ-14NF4751U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4751U can be used for catalog matching and distributor lookup.

1210 4.75kR 1% 1/2W SMD Chip Resistor AEC-Q200 Product overview: ERJ-14NF4751U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4751U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF4751U
Product Name Automotive SMD 2W Resistor
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers