Panasonic Automotive SMD 2W 200V Resistor ERJ-14NF4532U

Description
1210 SMD Resistor 45.3kΩ 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF4532U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4532U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 SMD Resistor 45.3kΩ 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF4532U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4532U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W 200V Resistor - 52-ERJ-14NF4532U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W 200V Resistor
52-ERJ-14NF4532U
Automotive SMD 2W 200V Resistor 52-ERJ-14NF4532U
1210 SMD Resistor 45.3kΩ 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF4532U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4532U can be used for catalog matching and distributor lookup.

1210 SMD Resistor 45.3kΩ 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF4532U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4532U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF4532U
Product Name Automotive SMD 2W 200V Resistor
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details