Panasonic Automotive SMD 44.2 Ohm 2W Resistor ERJ-14NF44R2U

Description
44.2 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF44R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 44.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 44.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF44R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
44.2 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF44R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 44.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 44.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF44R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 44.2 Ohm 2W Resistor - 52-ERJ-14NF44R2U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 44.2 Ohm 2W Resistor
52-ERJ-14NF44R2U
Automotive SMD 44.2 Ohm 2W Resistor 52-ERJ-14NF44R2U
44.2 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF44R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 44.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 44.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF44R2U can be used for catalog matching and distributor lookup.

44.2 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF44R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 44.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 44.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF44R2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF44R2U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF44R2U
Resistors - Chip Resistor - Surface Mount ERJ-14NF44R2U
RES SMD 44.2 OHM 1% 1/2W 1210

RES SMD 44.2 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF44R2U ERJ-14NF44R2U
Product Name Automotive SMD 44.2 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details