Thick Film Resistors - SMD 1210 4.02Kohms 1% Tol Product overview: ERJ-14NF4021U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF4021U can be used for catalog matching and distributor lookup.
RES SMD 4.02K OHM 1% 1/2W 1210
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-ERJ-14NF4021U | ERJ-14NF4021U |
| Product Name | SMD Resistor | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 4020 ohms | 4020 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | |
| Operating AC Voltage | 200 volts | |
| Standards and Certifications | RoHS |