3.92 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
3.92 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
3.92 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip R,1210,1/4W,1%,Preci
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | P3.92KAACT-ND | 51W8156 |
Product Name | Chip Resistor - Surface Mount | Thick Film Chip R,1210,1/4W,1%,precision Rohs Compliant Panasonic |
Configuration | Single Resistor | Single Resistor |
Category / Application | Automotive; General Use | Precision Resistor |
Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | 1210 | |
Resistance Range | 3920 ohms |