Res Thick Film 1210 38.3 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | 590-ERJ-14NF38R3U |
| Product Name | Res Thick Film 1210 38.3 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 38.3 ohms |
| Tolerance | 1 +/- % |