Panasonic SMD 37.4 Ohm 2W Resistor ERJ-14NF37R4U

Description
1210 37.4 Ohm 1% 1/2W Thick Film SMD Resistor Product overview: ERJ-14NF37R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF37R4U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 37.4 Ohm 1% 1/2W Thick Film SMD Resistor Product overview: ERJ-14NF37R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF37R4U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 37.4 Ohm 2W Resistor - 52-ERJ-14NF37R4U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 37.4 Ohm 2W Resistor
52-ERJ-14NF37R4U
SMD 37.4 Ohm 2W Resistor 52-ERJ-14NF37R4U
1210 37.4 Ohm 1% 1/2W Thick Film SMD Resistor Product overview: ERJ-14NF37R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF37R4U can be used for catalog matching and distributor lookup.

1210 37.4 Ohm 1% 1/2W Thick Film SMD Resistor Product overview: ERJ-14NF37R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF37R4U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 1210 37.4 Ohm 1% 1/2W ±100ppm/C Molded SMD Embossed Carrier T/R - 590-ERJ-14NF37R4U - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 37.4 Ohm 1% 1/2W ±100ppm/C Molded SMD Embossed Carrier T/R
590-ERJ-14NF37R4U
Res Thick Film 1210 37.4 Ohm 1% 1/2W ±100ppm/C Molded SMD Embossed Carrier T/R 590-ERJ-14NF37R4U
Res Thick Film 1210 37.4 Ohm 1% 1/2W ±100ppm/C Molded SMD Embossed Carrier T/R

Res Thick Film 1210 37.4 Ohm 1% 1/2W ±100ppm/C Molded SMD Embossed Carrier T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF37R4U 590-ERJ-14NF37R4U
Product Name SMD 37.4 Ohm 2W Resistor Res Thick Film 1210 37.4 Ohm 1% 1/2W ±100ppm/C Molded SMD Embossed Carrier T/R
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details