Panasonic Automotive SMD 2W Resistor ERJ-14NF3652U

Description
36.5kR 1% 1/2W 1210 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-14NF3652U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3652U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36.5kR 1% 1/2W 1210 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-14NF3652U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3652U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W Resistor - 52-ERJ-14NF3652U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W Resistor
52-ERJ-14NF3652U
Automotive SMD 2W Resistor 52-ERJ-14NF3652U
36.5kR 1% 1/2W 1210 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-14NF3652U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3652U can be used for catalog matching and distributor lookup.

36.5kR 1% 1/2W 1210 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-14NF3652U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3652U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF3652U
Product Name Automotive SMD 2W Resistor
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details