Panasonic SMD 35.7 Ohm 2W Resistor ERJ-14NF35R7U

Description
Res Thick Film 1210 35.7 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF35R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35.7 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF35R7U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1210 35.7 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF35R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35.7 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF35R7U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 35.7 Ohm 2W Resistor - 52-ERJ-14NF35R7U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35.7 Ohm 2W Resistor
52-ERJ-14NF35R7U
SMD 35.7 Ohm 2W Resistor 52-ERJ-14NF35R7U
Res Thick Film 1210 35.7 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF35R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35.7 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF35R7U can be used for catalog matching and distributor lookup.

Res Thick Film 1210 35.7 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF35R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35.7 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF35R7U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF35R7U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF35R7U
Resistors - Chip Resistor - Surface Mount ERJ-14NF35R7U
RES SMD 35.7 OHM 1% 1/2W 1210

RES SMD 35.7 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF35R7U ERJ-14NF35R7U
Product Name SMD 35.7 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details