Panasonic Automotive 357 Ohm 2W Resistor ERJ-14NF3570U

Description
1210 357 Ohm 1% 1/2W Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-14NF3570U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 357 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 357 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3570U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 357 Ohm 1% 1/2W Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-14NF3570U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 357 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 357 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3570U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 357 Ohm 2W Resistor - 52-ERJ-14NF3570U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 357 Ohm 2W Resistor
52-ERJ-14NF3570U
Automotive 357 Ohm 2W Resistor 52-ERJ-14NF3570U
1210 357 Ohm 1% 1/2W Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-14NF3570U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 357 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 357 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3570U can be used for catalog matching and distributor lookup.

1210 357 Ohm 1% 1/2W Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-14NF3570U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 357 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 357 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3570U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF3570U
Product Name Automotive 357 Ohm 2W Resistor
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details