Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-14NF3303U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 51W8109 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
51W8109
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 51W8109
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8109
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers