Panasonic Automotive SMD 200V 500mW Resistor ERJ-14NF3160U

Description
316R 1% 1210 SMD Chip Resistor, 200V, 500mW, AEC-Q200 Product overview: ERJ-14NF3160U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 500mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3160U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
316R 1% 1210 SMD Chip Resistor, 200V, 500mW, AEC-Q200 Product overview: ERJ-14NF3160U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 500mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3160U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 200V 500mW Resistor - 52-ERJ-14NF3160U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200V 500mW Resistor
52-ERJ-14NF3160U
Automotive SMD 200V 500mW Resistor 52-ERJ-14NF3160U
316R 1% 1210 SMD Chip Resistor, 200V, 500mW, AEC-Q200 Product overview: ERJ-14NF3160U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 500mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3160U can be used for catalog matching and distributor lookup.

316R 1% 1210 SMD Chip Resistor, 200V, 500mW, AEC-Q200 Product overview: ERJ-14NF3160U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 500mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3160U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-14NF3160U
918536-ERJ-14NF3160U
Chip Resistor - Surface Mount - ERJ-14NF3160U 918536-ERJ-14NF3160U
Manufacturer: Panasonic Win Source Part Number: 918536-ERJ-14NF3160U Series: ERJ-14N Operating Temperature Range: -55°C ~ 155°C Features: 316 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P316AACT-NDR, P316AATR, P316AATR-NDR, ERJ14NF3160U, P316AACT, P316AADKR

Manufacturer: Panasonic
Win Source Part Number: 918536-ERJ-14NF3160U
Series: ERJ-14N
Operating Temperature Range: -55°C ~ 155°C
Features: 316 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P316AACT-NDR, P316AATR, P316AATR-NDR, ERJ14NF3160U, P316AACT, P316AADKR

Buy Now Datasheet
Thick Film Resistors - SMD 1210 316ohms 1% Tol - 590-ERJ-14NF3160U - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1210 316ohms 1% Tol
590-ERJ-14NF3160U
Thick Film Resistors - SMD 1210 316ohms 1% Tol 590-ERJ-14NF3160U
Thick Film Resistors - SMD 1210 316ohms 1% Tol

Thick Film Resistors - SMD 1210 316ohms 1% Tol

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-14NF3160U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF3160U
Resistors - Chip Resistor - Surface Mount ERJ-14NF3160U
RES SMD 316 OHM 1% 1/2W 1210

RES SMD 316 OHM 1% 1/2W 1210

Supplier's Site
Chip Resistor - Surface Mount - ERJ-14NF3160U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14NF3160U
Chip Resistor - Surface Mount ERJ-14NF3160U
RES SMD 316 OHM 1% 1/2W 1210

RES SMD 316 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-14NF3160U 918536-ERJ-14NF3160U 590-ERJ-14NF3160U ERJ-14NF3160U ERJ-14NF3160U
Product Name Automotive SMD 200V 500mW Resistor Chip Resistor - Surface Mount - ERJ-14NF3160U Thick Film Resistors - SMD 1210 316ohms 1% Tol Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details