Panasonic Automotive SMD 2W 200V Resistor ERJ-14NF3011U

Description
3.01kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF3011U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3011U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.01kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF3011U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3011U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W 200V Resistor - 52-ERJ-14NF3011U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W 200V Resistor
52-ERJ-14NF3011U
Automotive SMD 2W 200V Resistor 52-ERJ-14NF3011U
3.01kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF3011U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3011U can be used for catalog matching and distributor lookup.

3.01kR 1% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-14NF3011U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF3011U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF3011U
Product Name Automotive SMD 2W 200V Resistor
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details