Panasonic SMD 274 Ohm 2W Resistor ERJ-14NF2740U

Description
274 Ohm 1% 1/2W 1210 SMD Chip Resistor Product overview: ERJ-14NF2740U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2740U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
274 Ohm 1% 1/2W 1210 SMD Chip Resistor Product overview: ERJ-14NF2740U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2740U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 274 Ohm 2W Resistor - 52-ERJ-14NF2740U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 274 Ohm 2W Resistor
52-ERJ-14NF2740U
SMD 274 Ohm 2W Resistor 52-ERJ-14NF2740U
274 Ohm 1% 1/2W 1210 SMD Chip Resistor Product overview: ERJ-14NF2740U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2740U can be used for catalog matching and distributor lookup.

274 Ohm 1% 1/2W 1210 SMD Chip Resistor Product overview: ERJ-14NF2740U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2740U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF2740U
Product Name SMD 274 Ohm 2W Resistor
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details