Panasonic SMD 0.5W 200V Resistor ERJ-14NF2213U

Description
221kR 1% 1210 SMD Chip Resistor, 0.5W, 200V Product overview: ERJ-14NF2213U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2213U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
221kR 1% 1210 SMD Chip Resistor, 0.5W, 200V Product overview: ERJ-14NF2213U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2213U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 200V Resistor - 52-ERJ-14NF2213U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 200V Resistor
52-ERJ-14NF2213U
SMD 0.5W 200V Resistor 52-ERJ-14NF2213U
221kR 1% 1210 SMD Chip Resistor, 0.5W, 200V Product overview: ERJ-14NF2213U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2213U can be used for catalog matching and distributor lookup.

221kR 1% 1210 SMD Chip Resistor, 0.5W, 200V Product overview: ERJ-14NF2213U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2213U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip R,1210,1/4W,1%,precision Rohs Compliant Panasonic - 51W8009 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R,1210,1/4W,1%,precision Rohs Compliant Panasonic
51W8009
Thick Film Chip R,1210,1/4W,1%,precision Rohs Compliant Panasonic 51W8009
Thick Film Chip R,1210,1/4W,1%,Preci sion RoHS Compliant: Yes

Thick Film Chip R,1210,1/4W,1%,Precision RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-14NF2213U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF2213U
Resistors - Chip Resistor - Surface Mount ERJ-14NF2213U
RES SMD 221K OHM 1% 1/2W 1210

RES SMD 221K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-14NF2213U 51W8009 ERJ-14NF2213U
Product Name SMD 0.5W 200V Resistor Thick Film Chip R,1210,1/4W,1%,precision Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Resistance Range 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details