Panasonic SMD 221 Ohm 200V 2W Resistor ERJ-14NF2210U

Description
221 Ohm 1% 1210 SMD Chip Resistor, 200V, 1/2W Product overview: ERJ-14NF2210U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 Ohm, 200V, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 200V, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2210U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
221 Ohm 1% 1210 SMD Chip Resistor, 200V, 1/2W Product overview: ERJ-14NF2210U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 Ohm, 200V, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 200V, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2210U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 221 Ohm 200V 2W Resistor - 52-ERJ-14NF2210U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 221 Ohm 200V 2W Resistor
52-ERJ-14NF2210U
SMD 221 Ohm 200V 2W Resistor 52-ERJ-14NF2210U
221 Ohm 1% 1210 SMD Chip Resistor, 200V, 1/2W Product overview: ERJ-14NF2210U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 Ohm, 200V, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 200V, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2210U can be used for catalog matching and distributor lookup.

221 Ohm 1% 1210 SMD Chip Resistor, 200V, 1/2W Product overview: ERJ-14NF2210U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 Ohm, 200V, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 200V, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2210U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF2210U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF2210U
Resistors - Chip Resistor - Surface Mount ERJ-14NF2210U
RES SMD 221 OHM 1% 1/2W 1210

RES SMD 221 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF2210U ERJ-14NF2210U
Product Name SMD 221 Ohm 200V 2W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details