Panasonic Res, Aec-Q200, Thick Film, 215R, 1210; Resistance Panasonic ERJ-14NF2150U

Description
RES, AEC-Q200, THICK FILM, 215R, 1210; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 215R, 1210; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 215R, 1210; Resistance Panasonic - 51W7995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 215R, 1210; Resistance Panasonic
51W7995
Res, Aec-Q200, Thick Film, 215R, 1210; Resistance Panasonic 51W7995
RES, AEC-Q200, THICK FILM, 215R, 1210; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 215R, 1210; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 1210 215 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R - 590-ERJ-14NF2150U - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 215 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R
590-ERJ-14NF2150U
Res Thick Film 1210 215 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R 590-ERJ-14NF2150U
Res Thick Film 1210 215 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R

Res Thick Film 1210 215 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 51W7995 590-ERJ-14NF2150U
Product Name Res, Aec-Q200, Thick Film, 215R, 1210; Resistance Panasonic Res Thick Film 1210 215 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 [3225 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers