Panasonic SMD 20.5 OHM 2W Resistor ERJ-14NF20R5U

Description
RES SMD 20.5 OHM 1% 1/2W 1210 Product overview: ERJ-14NF20R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF20R5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 20.5 OHM 1% 1/2W 1210 Product overview: ERJ-14NF20R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF20R5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20.5 OHM 2W Resistor - 52-ERJ-14NF20R5U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20.5 OHM 2W Resistor
52-ERJ-14NF20R5U
SMD 20.5 OHM 2W Resistor 52-ERJ-14NF20R5U
RES SMD 20.5 OHM 1% 1/2W 1210 Product overview: ERJ-14NF20R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF20R5U can be used for catalog matching and distributor lookup.

RES SMD 20.5 OHM 1% 1/2W 1210 Product overview: ERJ-14NF20R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF20R5U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF20R5U
Product Name SMD 20.5 OHM 2W Resistor
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details