Panasonic SMD 2W 200V Resistor ERJ-14NF2001U

Description
2kR 1% 1/2W 200V SMD Chip Resistor 1210 Product overview: ERJ-14NF2001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2001U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 1% 1/2W 200V SMD Chip Resistor 1210 Product overview: ERJ-14NF2001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2001U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 200V Resistor - 52-ERJ-14NF2001U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 200V Resistor
52-ERJ-14NF2001U
SMD 2W 200V Resistor 52-ERJ-14NF2001U
2kR 1% 1/2W 200V SMD Chip Resistor 1210 Product overview: ERJ-14NF2001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2001U can be used for catalog matching and distributor lookup.

2kR 1% 1/2W 200V SMD Chip Resistor 1210 Product overview: ERJ-14NF2001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF2001U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.5W, 1210; Resistance Panasonic - 53W4098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.5W, 1210; Resistance Panasonic
53W4098
Res, Thick Film, 2K, 1%, 0.5W, 1210; Resistance Panasonic 53W4098
RES, THICK FILM, 2K, 1%, 0.5W, 1210; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.5W, 1210; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 1%, 0.5W, 1210, Reel; Resistance Panasonic - 51W7982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.5W, 1210, Reel; Resistance Panasonic
51W7982
Res, Thick Film, 2K, 1%, 0.5W, 1210, Reel; Resistance Panasonic 51W7982
RES, THICK FILM, 2K, 1%, 0.5W, 1210, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.5W, 1210, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-14NF2001U 53W4098 51W7982
Product Name SMD 2W 200V Resistor Res, Thick Film, 2K, 1%, 0.5W, 1210; Resistance Panasonic Res, Thick Film, 2K, 1%, 0.5W, 1210, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details