Panasonic Automotive SMD 196 Ohm 2W Resistor ERJ-14NF1960U

Description
1210 SMD Resistor 196 Ohm 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF1960U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 196 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 196 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1960U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 SMD Resistor 196 Ohm 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF1960U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 196 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 196 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1960U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 196 Ohm 2W Resistor - 52-ERJ-14NF1960U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 196 Ohm 2W Resistor
52-ERJ-14NF1960U
Automotive SMD 196 Ohm 2W Resistor 52-ERJ-14NF1960U
1210 SMD Resistor 196 Ohm 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF1960U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 196 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 196 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1960U can be used for catalog matching and distributor lookup.

1210 SMD Resistor 196 Ohm 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF1960U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 196 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 196 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1960U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF1960U
Product Name Automotive SMD 196 Ohm 2W Resistor
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details