Panasonic Chip Resistor - Surface Mount - ERJ-14NF1910U ERJ-14NF1910U

Description
Manufacturer: Panasonic Win Source Part Number: 918534-ERJ-14NF1910U Series: ERJ-14N Operating Temperature Range: -55°C ~ 155°C Features: 191 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P191AACT-NDR, P191AATR, P191AADKR-NDR, P191AATR-NDR, ERJ14NF1910U, P191AADKR, P191AACT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918534-ERJ-14NF1910U Series: ERJ-14N Operating Temperature Range: -55°C ~ 155°C Features: 191 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P191AACT-NDR, P191AATR, P191AADKR-NDR, P191AATR-NDR, ERJ14NF1910U, P191AADKR, P191AACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-14NF1910U
918534-ERJ-14NF1910U
Chip Resistor - Surface Mount - ERJ-14NF1910U 918534-ERJ-14NF1910U
Manufacturer: Panasonic Win Source Part Number: 918534-ERJ-14NF1910U Series: ERJ-14N Operating Temperature Range: -55°C ~ 155°C Features: 191 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P191AACT-NDR, P191AATR, P191AADKR-NDR, P191AATR-NDR, ERJ14NF1910U, P191AADKR, P191AACT

Manufacturer: Panasonic
Win Source Part Number: 918534-ERJ-14NF1910U
Series: ERJ-14N
Operating Temperature Range: -55°C ~ 155°C
Features: 191 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P191AACT-NDR, P191AATR, P191AADKR-NDR, P191AATR-NDR, ERJ14NF1910U, P191AADKR, P191AACT

Buy Now Datasheet
SMD 191 Ohm 0.5W Resistor - 52-ERJ-14NF1910U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 191 Ohm 0.5W Resistor
52-ERJ-14NF1910U
SMD 191 Ohm 0.5W Resistor 52-ERJ-14NF1910U
191 Ohm 1% 0.5W 1210 SMD Chip Resistor Product overview: ERJ-14NF1910U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 191 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1910U can be used for catalog matching and distributor lookup.

191 Ohm 1% 0.5W 1210 SMD Chip Resistor Product overview: ERJ-14NF1910U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 191 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1910U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918534-ERJ-14NF1910U 52-ERJ-14NF1910U
Product Name Chip Resistor - Surface Mount - ERJ-14NF1910U SMD 191 Ohm 0.5W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 191 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details