Panasonic SMD 17.4 Ohm 2W Resistor ERJ-14NF17R4U

Description
17.4 Ohm 1% 1/2W 1210 SMD Chip Resistor Product overview: ERJ-14NF17R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF17R4U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
17.4 Ohm 1% 1/2W 1210 SMD Chip Resistor Product overview: ERJ-14NF17R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF17R4U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 17.4 Ohm 2W Resistor - 52-ERJ-14NF17R4U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17.4 Ohm 2W Resistor
52-ERJ-14NF17R4U
SMD 17.4 Ohm 2W Resistor 52-ERJ-14NF17R4U
17.4 Ohm 1% 1/2W 1210 SMD Chip Resistor Product overview: ERJ-14NF17R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF17R4U can be used for catalog matching and distributor lookup.

17.4 Ohm 1% 1/2W 1210 SMD Chip Resistor Product overview: ERJ-14NF17R4U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17.4 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 17.4 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF17R4U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF17R4U
Product Name SMD 17.4 Ohm 2W Resistor
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details