Panasonic SMD 16.9 OHM 2W Resistor ERJ-14NF16R9U

Description
RES SMD 16.9 OHM 1% 1/2W 1210 Product overview: ERJ-14NF16R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF16R9U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 16.9 OHM 1% 1/2W 1210 Product overview: ERJ-14NF16R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF16R9U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16.9 OHM 2W Resistor - 52-ERJ-14NF16R9U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16.9 OHM 2W Resistor
52-ERJ-14NF16R9U
SMD 16.9 OHM 2W Resistor 52-ERJ-14NF16R9U
RES SMD 16.9 OHM 1% 1/2W 1210 Product overview: ERJ-14NF16R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF16R9U can be used for catalog matching and distributor lookup.

RES SMD 16.9 OHM 1% 1/2W 1210 Product overview: ERJ-14NF16R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF16R9U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF16R9U
Product Name SMD 16.9 OHM 2W Resistor
Resistance Range 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers