Panasonic Automotive SMD 0.5W Resistor ERJ-14NF1503U

Description
1210 150kΩ 1% Thick Film SMD Resistor, 0.5W, AEC-Q200 Product overview: ERJ-14NF1503U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1503U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 150kΩ 1% Thick Film SMD Resistor, 0.5W, AEC-Q200 Product overview: ERJ-14NF1503U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1503U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.5W Resistor - 52-ERJ-14NF1503U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5W Resistor
52-ERJ-14NF1503U
Automotive SMD 0.5W Resistor 52-ERJ-14NF1503U
1210 150kΩ 1% Thick Film SMD Resistor, 0.5W, AEC-Q200 Product overview: ERJ-14NF1503U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1503U can be used for catalog matching and distributor lookup.

1210 150kΩ 1% Thick Film SMD Resistor, 0.5W, AEC-Q200 Product overview: ERJ-14NF1503U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1503U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
963302-ERJ-14NF1503U
Resistors - Chip Resistor - Surface Mount 963302-ERJ-14NF1503U
Win Source Part Number: 963302-ERJ-14NF1503U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-14N Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 150 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): RC1210FR-07150KL; CRCW1210150KFKEA; RC1210FR-07158KL; CRCW1210140KFKEA; ERJ-U14F1603UERJ14NF 1503U; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P150KAATR,P150KAATR- NDR,P150KAACT-NDR,P1 50KAADKR,ERJ14NF1503 U,P150KAACT Base Product Number: ERJ-14 Product Status: Not For New Designs

Win Source Part Number: 963302-ERJ-14NF1503U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-14N
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 kOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): RC1210FR-07150KL; CRCW1210150KFKEA; RC1210FR-07158KL; CRCW1210140KFKEA; ERJ-U14F1603UERJ14NF1503U;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P150KAATR,P150KAATR-NDR,P150KAACT-NDR,P150KAADKR,ERJ14NF1503U,P150KAACT
Base Product Number: ERJ-14
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-14NF1503U 963302-ERJ-14NF1503U
Product Name Automotive SMD 0.5W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details