RES SMD 133K OHM 1% 1/2W 1210
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ-14NF1333U |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 (3225 Metric) |
| Resistance Range | 133000 ohms |