Panasonic Automotive SMD 200V 500mW Resistor ERJ-14NF1331U

Description
1210 1.33kR 1% SMD Chip Resistor, 200V, 500mW, AEC-Q200 Product overview: ERJ-14NF1331U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 500mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1331U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 1.33kR 1% SMD Chip Resistor, 200V, 500mW, AEC-Q200 Product overview: ERJ-14NF1331U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 500mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1331U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 200V 500mW Resistor - 52-ERJ-14NF1331U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200V 500mW Resistor
52-ERJ-14NF1331U
Automotive SMD 200V 500mW Resistor 52-ERJ-14NF1331U
1210 1.33kR 1% SMD Chip Resistor, 200V, 500mW, AEC-Q200 Product overview: ERJ-14NF1331U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 500mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1331U can be used for catalog matching and distributor lookup.

1210 1.33kR 1% SMD Chip Resistor, 200V, 500mW, AEC-Q200 Product overview: ERJ-14NF1331U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 500mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1331U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF1331U
Product Name Automotive SMD 200V 500mW Resistor
Resistance Range 1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details