Panasonic SMD 133 Ohm 0.5W 200V Resistor ERJ-14NF1330U

Description
133 Ohm 1% 1210 SMD Chip Resistor, 0.5W, 200V Product overview: ERJ-14NF1330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 133 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1330U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
133 Ohm 1% 1210 SMD Chip Resistor, 0.5W, 200V Product overview: ERJ-14NF1330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 133 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1330U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 133 Ohm 0.5W 200V Resistor - 52-ERJ-14NF1330U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 133 Ohm 0.5W 200V Resistor
52-ERJ-14NF1330U
SMD 133 Ohm 0.5W 200V Resistor 52-ERJ-14NF1330U
133 Ohm 1% 1210 SMD Chip Resistor, 0.5W, 200V Product overview: ERJ-14NF1330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 133 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1330U can be used for catalog matching and distributor lookup.

133 Ohm 1% 1210 SMD Chip Resistor, 0.5W, 200V Product overview: ERJ-14NF1330U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 133 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1330U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF1330U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF1330U
Resistors - Chip Resistor - Surface Mount ERJ-14NF1330U
RES SMD 133 OHM 1% 1/2W 1210

RES SMD 133 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF1330U ERJ-14NF1330U
Product Name SMD 133 Ohm 0.5W 200V Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers