Panasonic SMD 127 OHM 2W Resistor ERJ-14NF1270U

Description
RES SMD 127 OHM 1% 1/2W 1210 Product overview: ERJ-14NF1270U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1270U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 127 OHM 1% 1/2W 1210 Product overview: ERJ-14NF1270U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1270U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 127 OHM 2W Resistor - 52-ERJ-14NF1270U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 127 OHM 2W Resistor
52-ERJ-14NF1270U
SMD 127 OHM 2W Resistor 52-ERJ-14NF1270U
RES SMD 127 OHM 1% 1/2W 1210 Product overview: ERJ-14NF1270U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1270U can be used for catalog matching and distributor lookup.

RES SMD 127 OHM 1% 1/2W 1210 Product overview: ERJ-14NF1270U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1270U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF1270U
Product Name SMD 127 OHM 2W Resistor
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details