Panasonic Automotive SMD 2W 200V Resistor ERJ-14NF1212U

Description
1210 SMD Resistor 12.1kR 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF1212U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1212U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 SMD Resistor 12.1kR 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF1212U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1212U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W 200V Resistor - 52-ERJ-14NF1212U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W 200V Resistor
52-ERJ-14NF1212U
Automotive SMD 2W 200V Resistor 52-ERJ-14NF1212U
1210 SMD Resistor 12.1kR 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF1212U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1212U can be used for catalog matching and distributor lookup.

1210 SMD Resistor 12.1kR 1% 1/2W 200V AEC-Q200 Product overview: ERJ-14NF1212U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1212U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thkflm 1210 12.1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Panasonic - 95AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 1210 12.1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Panasonic
95AC9793
Res Thkflm 1210 12.1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Panasonic 95AC9793
RES THKFLM 1210 12.1K OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 1210 12.1K OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-14NF1212U 95AC9793
Product Name Automotive SMD 2W 200V Resistor Res Thkflm 1210 12.1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Panasonic
Resistance Range 12100 ohms
Tolerance 1 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details