Panasonic Automotive SMD 121 Ohm 0.5W Resistor ERJ-14NF1210U

Description
121 Ohm 1% 0.5W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF1210U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 121 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1210U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
121 Ohm 1% 0.5W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF1210U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 121 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1210U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 121 Ohm 0.5W Resistor - 52-ERJ-14NF1210U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 121 Ohm 0.5W Resistor
52-ERJ-14NF1210U
Automotive SMD 121 Ohm 0.5W Resistor 52-ERJ-14NF1210U
121 Ohm 1% 0.5W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF1210U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 121 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1210U can be used for catalog matching and distributor lookup.

121 Ohm 1% 0.5W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14NF1210U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 121 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1210U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 1210 121 Ohm 1% 0.5W(1/2W) ±100ppm/C Molded SMD Automotive Embossed T/R - 590-ERJ-14NF1210U - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 121 Ohm 1% 0.5W(1/2W) ±100ppm/C Molded SMD Automotive Embossed T/R
590-ERJ-14NF1210U
Res Thick Film 1210 121 Ohm 1% 0.5W(1/2W) ±100ppm/C Molded SMD Automotive Embossed T/R 590-ERJ-14NF1210U
Res Thick Film 1210 121 Ohm 1% 0.5W(1/2W) ±100ppm/C Molded SMD Automotive Embossed T/R

Res Thick Film 1210 121 Ohm 1% 0.5W(1/2W) ±100ppm/C Molded SMD Automotive Embossed T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 52-ERJ-14NF1210U 590-ERJ-14NF1210U
Product Name Automotive SMD 121 Ohm 0.5W Resistor Res Thick Film 1210 121 Ohm 1% 0.5W(1/2W) ±100ppm/C Molded SMD Automotive Embossed T/R
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers