Panasonic Automotive SMD 0.5W 200V Resistor ERJ-14NF10R7U

Description
1210 Chip Resistor 10.7R 1% 0.5W 200V AEC-Q200 SMD Product overview: ERJ-14NF10R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF10R7U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 Chip Resistor 10.7R 1% 0.5W 200V AEC-Q200 SMD Product overview: ERJ-14NF10R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF10R7U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.5W 200V Resistor - 52-ERJ-14NF10R7U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5W 200V Resistor
52-ERJ-14NF10R7U
Automotive SMD 0.5W 200V Resistor 52-ERJ-14NF10R7U
1210 Chip Resistor 10.7R 1% 0.5W 200V AEC-Q200 SMD Product overview: ERJ-14NF10R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF10R7U can be used for catalog matching and distributor lookup.

1210 Chip Resistor 10.7R 1% 0.5W 200V AEC-Q200 SMD Product overview: ERJ-14NF10R7U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF10R7U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF10R7U
Product Name Automotive SMD 0.5W 200V Resistor
Resistance Range 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers