Panasonic SMD 107 Ohm 2W Resistor ERJ-14NF1070U

Description
Res Thick Film 1210 107 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF1070U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 107 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1070U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1210 107 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF1070U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 107 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1070U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 107 Ohm 2W Resistor - 52-ERJ-14NF1070U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 107 Ohm 2W Resistor
52-ERJ-14NF1070U
SMD 107 Ohm 2W Resistor 52-ERJ-14NF1070U
Res Thick Film 1210 107 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF1070U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 107 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1070U can be used for catalog matching and distributor lookup.

Res Thick Film 1210 107 Ohm 1% 1/2W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-14NF1070U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 107 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 107 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1070U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14NF1070U
Product Name SMD 107 Ohm 2W Resistor
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details