Panasonic Automotive SMD 2W 200V Resistor ERJ-14NF1002U

Description
10kR 1% 1/2W 200V SMD Chip Resistor 1210 AEC-Q200 Product overview: ERJ-14NF1002U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1002U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 1% 1/2W 200V SMD Chip Resistor 1210 AEC-Q200 Product overview: ERJ-14NF1002U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1002U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W 200V Resistor - 52-ERJ-14NF1002U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W 200V Resistor
52-ERJ-14NF1002U
Automotive SMD 2W 200V Resistor 52-ERJ-14NF1002U
10kR 1% 1/2W 200V SMD Chip Resistor 1210 AEC-Q200 Product overview: ERJ-14NF1002U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1002U can be used for catalog matching and distributor lookup.

10kR 1% 1/2W 200V SMD Chip Resistor 1210 AEC-Q200 Product overview: ERJ-14NF1002U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1002U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.5W, 1210; Resistance Panasonic - 53W4093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.5W, 1210; Resistance Panasonic
53W4093
Res, Thick Film, 10K, 1%, 0.5W, 1210; Resistance Panasonic 53W4093
RES, THICK FILM, 10K, 1%, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.5W, 1210; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.5W, 1210, Reel; Resistance Panasonic - 51W7824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.5W, 1210, Reel; Resistance Panasonic
51W7824
Res, Thick Film, 10K, 1%, 0.5W, 1210, Reel; Resistance Panasonic 51W7824
RES, THICK FILM, 10K, 1%, 0.5W, 1210, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.5W, 1210, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14NF1002U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-14NF1002U
Resistors - Chip Resistor - Surface Mount ERJ-14NF1002U
RES SMD 10K OHM 1% 1/2W 1210

RES SMD 10K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-14NF1002U 53W4093 51W7824 ERJ-14NF1002U
Product Name Automotive SMD 2W 200V Resistor Res, Thick Film, 10K, 1%, 0.5W, 1210; Resistance Panasonic Res, Thick Film, 10K, 1%, 0.5W, 1210, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details