Panasonic SMD 0.5W Resistor ERJ-14NF1001U

Description
1kR 1% 0.5W 1210 SMD Thick Film Resistor Product overview: ERJ-14NF1001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1001U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 1% 0.5W 1210 SMD Thick Film Resistor Product overview: ERJ-14NF1001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1001U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W Resistor - 52-ERJ-14NF1001U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-ERJ-14NF1001U
SMD 0.5W Resistor 52-ERJ-14NF1001U
1kR 1% 0.5W 1210 SMD Thick Film Resistor Product overview: ERJ-14NF1001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1001U can be used for catalog matching and distributor lookup.

1kR 1% 0.5W 1210 SMD Thick Film Resistor Product overview: ERJ-14NF1001U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14NF1001U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-14NF1001U
918533-ERJ-14NF1001U
Chip Resistor - Surface Mount - ERJ-14NF1001U 918533-ERJ-14NF1001U
Manufacturer: Panasonic Win Source Part Number: 918533-ERJ-14NF1001U Series: ERJ-14N Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1KAATR-ND, P1.00KAACT-NDR, P1KAACT-ND, P1KAACT, P1KAATR, P1.00KAATR-NDR, P1.00KAATR, P1.00KAACT, ERJ14NF1001U, Q8092142A, P1.00KAADKR

Manufacturer: Panasonic
Win Source Part Number: 918533-ERJ-14NF1001U
Series: ERJ-14N
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1KAATR-ND, P1.00KAACT-NDR, P1KAACT-ND, P1KAACT, P1KAATR, P1.00KAATR-NDR, P1.00KAATR, P1.00KAACT, ERJ14NF1001U, Q8092142A, P1.00KAADKR

Buy Now Datasheet
Res, Thick Film, 1K, 1%, 0.5W, 1210, Reel; Resistance Panasonic - 51W7823 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.5W, 1210, Reel; Resistance Panasonic
51W7823
Res, Thick Film, 1K, 1%, 0.5W, 1210, Reel; Resistance Panasonic 51W7823
RES, THICK FILM, 1K, 1%, 0.5W, 1210, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.5W, 1210, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.5W, 1210; Resistance Panasonic - 53W4092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.5W, 1210; Resistance Panasonic
53W4092
Res, Thick Film, 1K, 1%, 0.5W, 1210; Resistance Panasonic 53W4092
RES, THICK FILM, 1K, 1%, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thkflm 1210 1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Panasonic - 95AC9790 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 1210 1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Panasonic
95AC9790
Res Thkflm 1210 1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Panasonic 95AC9790
RES THKFLM 1210 1K OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 1210 1K OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ-14NF1001U 918533-ERJ-14NF1001U 51W7823 53W4092 95AC9790
Product Name SMD 0.5W Resistor Chip Resistor - Surface Mount - ERJ-14NF1001U Res, Thick Film, 1K, 1%, 0.5W, 1210, Reel; Resistance Panasonic Res, Thick Film, 1K, 1%, 0.5W, 1210; Resistance Panasonic Res Thkflm 1210 1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details