Panasonic Res, R15, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic ERJ-14BSFR15U

Description
RES, R15, 1%, 0.5W, THICK FILM, 1210; Resistance:0.15ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R15, 1%, 0.5W, THICK FILM, 1210; Resistance:0.15ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R15, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 56W0560 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
56W0560
Res, R15, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 56W0560
RES, R15, 1%, 0.5W, THICK FILM, 1210; Resistance:0.15ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R15, 1%, 0.5W, THICK FILM, 1210; Resistance:0.15ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R15, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 57AK2119 - Newark, An Avnet Company
Chicago, IL, United States
Res, R15, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
57AK2119
Res, R15, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 57AK2119
RES, R15, 1%, 0.5W, THICK FILM, 1210; Resistance:0.15ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R15, 1%, 0.5W, THICK FILM, 1210; Resistance:0.15ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0560
Product Name Res, R15, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers