The Thick Film Low Ohmic Chip Resistor from Panasonic, part number 56W0559, is designed for applications requiring low resistance values, with options starting from 5 mΩ. It features a robust thick film resistive element and a special electrode structure that enables high precision and low temperature coefficient of resistance (TCR) at ±75vó10,Ū,Å?/K for specific models. This resistor is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing environments. It complies with AEC-Q200 standards, indicating its reliability for automotive applications, and is RoHS compliant, ensuring it meets environmental regulations. The product is available in multiple packaging methods, including pressed and punched carrier taping, facilitating easy integration into production lines.
Thick Film Low Ohmic Chip Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 56W0559 |
| Product Name | Thick Film Low Ohmic Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |