Panasonic 0.27 OHM 2W Resistor ERJ-14BQJR27U

Description
RES 0.27 OHM 5% 1/2W 1210 Product overview: ERJ-14BQJR27U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQJR27U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.27 OHM 5% 1/2W 1210 Product overview: ERJ-14BQJR27U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQJR27U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.27 OHM 2W Resistor - 52-ERJ-14BQJR27U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.27 OHM 2W Resistor
52-ERJ-14BQJR27U
0.27 OHM 2W Resistor 52-ERJ-14BQJR27U
RES 0.27 OHM 5% 1/2W 1210 Product overview: ERJ-14BQJR27U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQJR27U can be used for catalog matching and distributor lookup.

RES 0.27 OHM 5% 1/2W 1210 Product overview: ERJ-14BQJR27U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQJR27U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-14BQJR27U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14BQJR27U
Chip Resistor - Surface Mount ERJ-14BQJR27U
RES 0.27 OHM 5% 1/2W 1210

RES 0.27 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Thick Film Low Ohmic Chip Resistor 1210 Rohs Compliant Panasonic - 55Y9556 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Low Ohmic Chip Resistor 1210 Rohs Compliant Panasonic
55Y9556
Thick Film Low Ohmic Chip Resistor 1210 Rohs Compliant Panasonic 55Y9556
Thick Film Low Ohmic Chip Resistor 1210 RoHS Compliant: Yes

Thick Film Low Ohmic Chip Resistor 1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERJ-14BQJR27U ERJ-14BQJR27U 55Y9556
Product Name 0.27 OHM 2W Resistor Chip Resistor - Surface Mount Thick Film Low Ohmic Chip Resistor 1210 Rohs Compliant Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric)
Resistance Range 0.2700 ohms 0.2700 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details