Panasonic SMD 7.5 OHM 2W Resistor ERJ-14BQJ7R5U

Description
RES SMD 7.5 OHM 5% 1/2W 1210 Product overview: ERJ-14BQJ7R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQJ7R5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 7.5 OHM 5% 1/2W 1210 Product overview: ERJ-14BQJ7R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQJ7R5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 7.5 OHM 2W Resistor - 52-ERJ-14BQJ7R5U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.5 OHM 2W Resistor
52-ERJ-14BQJ7R5U
SMD 7.5 OHM 2W Resistor 52-ERJ-14BQJ7R5U
RES SMD 7.5 OHM 5% 1/2W 1210 Product overview: ERJ-14BQJ7R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQJ7R5U can be used for catalog matching and distributor lookup.

RES SMD 7.5 OHM 5% 1/2W 1210 Product overview: ERJ-14BQJ7R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQJ7R5U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Low Ohmic Chip Resistor Rohs Compliant Panasonic - 51W7813 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Low Ohmic Chip Resistor Rohs Compliant Panasonic
51W7813
Thick Film Low Ohmic Chip Resistor Rohs Compliant Panasonic 51W7813
Thick Film Low Ohmic Chip Resistor RoHS Compliant: Yes

Thick Film Low Ohmic Chip Resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-14BQJ7R5U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14BQJ7R5U
Chip Resistor - Surface Mount ERJ-14BQJ7R5U
RES SMD 7.5 OHM 5% 1/2W 1210

RES SMD 7.5 OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-14BQJ7R5U 51W7813 ERJ-14BQJ7R5U
Product Name SMD 7.5 OHM 2W Resistor Thick Film Low Ohmic Chip Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric)
Resistance Range 7.5 ohms 7.5 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details