Panasonic 0.39 OHM 2W Resistor ERJ-14BQFR39U

Description
RES 0.39 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR39U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR39U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.39 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR39U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR39U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39 OHM 2W Resistor - 52-ERJ-14BQFR39U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.39 OHM 2W Resistor
52-ERJ-14BQFR39U
0.39 OHM 2W Resistor 52-ERJ-14BQFR39U
RES 0.39 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR39U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR39U can be used for catalog matching and distributor lookup.

RES 0.39 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR39U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR39U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R39, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 56W0556 - Newark, An Avnet Company
Chicago, IL, United States
Res, R39, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
56W0556
Res, R39, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 56W0556
RES, R39, 1%, 0.5W, THICK FILM, 1210; Resistance:0.39ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R39, 1%, 0.5W, THICK FILM, 1210; Resistance:0.39ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R39, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 57AK2105 - Newark, An Avnet Company
Chicago, IL, United States
Res, R39, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
57AK2105
Res, R39, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 57AK2105
RES, R39, 1%, 0.5W, THICK FILM, 1210; Resistance:0.39ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R39, 1%, 0.5W, THICK FILM, 1210; Resistance:0.39ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-14BQFR39U 56W0556
Product Name 0.39 OHM 2W Resistor Res, R39, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 0.3900 ohms 0.3900 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers